DigiKey
Digital to Analog Converters (DAC)
LTC1446CS8-ND
Description
IC DAC 12BIT 8-SO
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 12BIT 8-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
LTC1446CS8-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
LFQP; 52-LQFP
Packing Method
Tray
View Details
Interface Type
SPI
Package Type
SOT-23-8
Packing Method
Digi-Reel®
View Details
Interface Type
SPI
Package Type
TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Packing Method
Tube
View Details
Interface Type
Parallel; Parallel
Package Type
"28-CDIP (0.600"", 15.24mm)"
Packing Method
Tube
View Details