DigiKey
DC DC Switching Controllers
LTC1439IG-ND
Description
IC REG CTRLR BUCK 36SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC REG CTRLR BUCK 36SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LTC1439IG-ND |
|
Product Name
|
DC DC Switching Controllers |
|
Configuration / Function
|
Buck
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Fixed; Adjustable / Variable
Package Type
Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
Configuration / Function
Boost
Output Voltage Type
Adjustable / Variable
Package Type
SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features
Synchronous Rectification
fsw
100 to 500 kHz
View Details
Configuration / Function
Boost
Package Type
SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details