DigiKey
DC DC Switching Controllers
LTC1435ACS-ND
Description
IC REG CTRLR BUCK 16SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC REG CTRLR BUCK 16SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LTC1435ACS-ND |
|
Product Name
|
DC DC Switching Controllers |
|
Configuration / Function
|
Buck
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Voltage Type
Adjustable / Variable
Package Type
SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage
-34 to -1.25 volts
View Details
Output Voltage Type
Fixed
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage
12 volts
View Details
Configuration / Function
Buck-Boost
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features
Synchronous Rectification
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 8-WFDFN Exposed Pad
View Details