DigiKey Voltage Regulators - DC DC Switching Regulators LTC1434IGN#TR-ND

Description
IC REG BUCK ADJ 450MA 20SSOP
Request a Quote Datasheet
Description
IC REG BUCK ADJ 450MA 20SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC1434IGN#TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC1434IGN#TR-ND
Voltage Regulators - DC DC Switching Regulators LTC1434IGN#TR-ND
IC REG BUCK ADJ 450MA 20SSOP

IC REG BUCK ADJ 450MA 20SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC1434IGN#TR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SSOP; Other; "20-SSOP (0.154"", 3.90mm Width)"
Output Voltage 1.19 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 175-MAX15026BETD+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 14-WFDFN Exposed Pad
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1595EUA33+TDKR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 3.3 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX16907SAUE/V+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
Voltage Regulators - Linear + Switching - 161-LT3383IUJM#PBF-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-WFQFN Exposed Pad
Output Voltage 0.7250 to 5.5 volts
View Details