DigiKey
Analog to Digital Converters (ADC)
LTC1418ACG#TR-ND
Description
IC ADC 14BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 14BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC1418ACG#TR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
|
|
Packing Method
|
Tape Reel
|
|
Resolution
|
14 bits
|
|
Operating Temperature
|
0.0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI; SPI
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Tube
View Details
Interface Type
SPI; Microwire
Package Type
10-VFDFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details
Interface Type
Parallel; Parallel
Package Type
64-VFQFN Exposed Pad
Pins
64
View Details
Interface Type
SPI
Package Type
49-LFBGA, CSPBGA
Packing Method
Digi-Reel®
View Details