DigiKey
Analog to Digital Converters (ADC)
LTC1416IG-ND
Description
IC ADC 14BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 14BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC1416IG-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Parallel; Parallel
|
|
Package Type
|
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
|
|
Packing Method
|
Tube
|
|
Resolution
|
14 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
"16-CDIP (0.300"", 7.62mm)"
Packing Method
Tube
Resolution
16 bits
View Details
Interface Type
I2C; I2C
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
SPI
Package Type
49-LFBGA, CSPBGA
Packing Method
Cut Tape (CT)
View Details
Interface Type
SPI; SPI
Package Type
24-WFQFN Exposed Pad
Packing Method
Tape Reel
View Details