DigiKey
Analog to Digital Converters (ADC)
LTC1412IG-ND
Description
IC ADC 12BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 12BIT 28-SSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC1412IG-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Parallel; Parallel
|
|
Package Type
|
SSOP; "28-SSOP (0.209"", 5.30mm Width)"
|
|
Packing Method
|
Tube
|
|
Resolution
|
12 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Parallel; Parallel
Package Type
PLCC; 44-LCC (J-Lead)
Packing Method
Cut Tape (CT)
View Details
Interface Type
Serial; SPI; Microwire
Package Type
10-VFDFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Cut Tape (CT)
View Details
Interface Type
Serial; SPI
Package Type
14-WFDFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details