DigiKey Analog to Digital Converters (ADC) LTC1409CSW#PBF-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1409CSW#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1409CSW#PBF-ND
Analog to Digital Converters (ADC) LTC1409CSW#PBF-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1409CSW#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX14002AAP+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "20-SSOP (0.209"", 5.30mm Width)"
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 1127-1280-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type 64-VFQFN Exposed Pad
Packing Method Bulk
View Details
Analog to Digital Converters (ADC) - 505-AD4081BBCZ-RL7TR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1674JRZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details