12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SSOP
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | LTC1409CG#TRPBF-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | SSOP; "28-SSOP (0.209"", 5.30mm Width)" |
| Packing Method | Tape Reel |
| Resolution | 12 bits |
| Operating Temperature | 0.0 to 70 C (32 to 158 F) |