DigiKey Analog to Digital Converters (ADC) LTC1407AIMSE-1#TRPBF-ND

Description
14 Bit Analog to Digital Converter 2 Input 1 Pipelined 10-MSOP-EP
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 2 Input 1 Pipelined 10-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1407AIMSE-1#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1407AIMSE-1#TRPBF-ND
Analog to Digital Converters (ADC) LTC1407AIMSE-1#TRPBF-ND
14 Bit Analog to Digital Converter 2 Input 1 Pipelined 10-MSOP-EP

14 Bit Analog to Digital Converter 2 Input 1 Pipelined 10-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1407AIMSE-1#TRPBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tape Reel
Resolution 14 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11117AUT+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 161-LTC2312HTS8-12#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOT-23-8 Thin, TSOT-23-8
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD10242TZ/883B-ND - DigiKey
Specs
Package Type 68-CLCC
Packing Method Tray
Pins 68
View Details
Analog to Digital Converters (ADC) - 161-LTC1867LIGN#WTRPBFTR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tape Reel
View Details