DigiKey Analog to Digital Converters (ADC) LTC1403CMSE-1#PBF-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1403CMSE-1#PBF-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1403CMSE-1#PBF-ND
Analog to Digital Converters (ADC) LTC1403CMSE-1#PBF-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP

12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1403CMSE-1#PBF-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 175-MAX11647EUA+TCT-ND - DigiKey
Specs
Interface Type I2C; I2C
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11259AWX+TTR-ND - DigiKey
Specs
Package Type 36-WFBGA, WLBGA
Packing Method Tape Reel
Pins 36
View Details
Analog to Digital Converters (ADC) - 505-AD4630-24BBCZ-RLDKR-ND - DigiKey
Specs
Interface Type Serial; SPI; Serial, SPI
Package Type 64-FBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 175-MAX11117AUT+TCT-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23-6
Packing Method Cut Tape (CT)
View Details