DigiKey
Analog to Digital Converters (ADC)
LTC1403AIMSE-1-ND
Description
IC ADC 14BIT 10-MSOP-EP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 14BIT 10-MSOP-EP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC1403AIMSE-1-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
"10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
|
|
Packing Method
|
Tube
|
|
Resolution
|
14 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Serial
Package Type
48-VFQFN Exposed Pad
Pins
48
View Details
Package Type
14-WFDFN Exposed Pad, CSP
Packing Method
Cut Tape (CT)
Pins
14
View Details
Interface Type
Serial; SPI; Microwire
Package Type
10-VFDFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method
Digi-Reel®
View Details