1 Circuit IC Switch 8:1 70Ohm 16-SO
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | LTC1380IS#TRPBF-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 2.7 to 5 volts |
| Ron | 70 ohms |
| tON | 1500 ns |