LTC1350ISW-ND -- DRIVERS, RECEIVERS, TRANSCEIVERS
DigiKey
Drivers, Receivers, Transceivers
LTC1350ISW-ND
Description
IC TXRX 28-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC TXRX 28-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
LTC1350ISW-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
3 to 3.6 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 105 C (-40 to 221 F)
Package Type
SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
Driver Type
High-side; Low-side
Output Configuration
Noninverting
Output Current
7 amps
View Details
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP; "20-SSOP (0.209"", 5.30mm Width)"
View Details
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details