LTC1350INW-ND -- DRIVERS, RECEIVERS, TRANSCEIVERS
DigiKey
Drivers, Receivers, Transceivers
LTC1350INW-ND
Description
IC TXRX 28-PDIP
Request a Quote
Email Supplier
Datasheet
Description
IC TXRX 28-PDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
LTC1350INW-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
3 to 3.6 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3 to 5.5 volts
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
Supply Voltage
4.75 to 5.25 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Driver Type
High-side; Low-side
Output Configuration
Noninverting
Output Current
7 amps
View Details
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SSOP; "20-SSOP (0.209"", 5.30mm Width)"
View Details