LTC1347CSW-ND -- DRIVERS, RECEIVERS, TRANSCEIVERS
DigiKey
Drivers, Receivers, Transceivers
LTC1347CSW-ND
Description
IC TXRX 28-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC TXRX 28-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Gate Drivers |
|
Product Number
|
LTC1347CSW-ND |
|
Product Name
|
Drivers, Receivers, Transceivers |
|
Supply Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
View Details
Supply Voltage
9 to 60 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
24-WFQFN Exposed Pad
View Details
Supply Voltage
3 to 5.5 volts
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
View Details
Supply Voltage
9 to 60 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
24-WFQFN Exposed Pad
View Details