DigiKey
Digital to Analog Converters (DAC)
LTC1329CS8-10#TR-ND
Description
IC DAC 8BIT 8-SO
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 8BIT 8-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
LTC1329CS8-10#TR-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
SPI
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
Parallel; Parallel
Package Type
SSOP; "28-SSOP (0.154"", 3.90mm Width)"
Packing Method
Tape Reel
View Details
Interface Type
Serial; I2C
Package Type
SC-74A, SOT-753
Packing Method
Digi-Reel®
View Details
Interface Type
SPI; I2C
Package Type
LFQP; 52-LQFP
Packing Method
Tray
View Details