DigiKey
Digital to Analog Converters (DAC)
LTC1329CS8-10-ND
Description
IC DAC 8BIT 8-SO
Request a Quote
Email Supplier
Datasheet
Description
IC DAC 8BIT 8-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital-to-Analog Converter (DAC) Chips |
|
Product Number
|
LTC1329CS8-10-ND |
|
Product Name
|
Digital to Analog Converters (DAC) |
|
Package Type
|
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method
Tube
Resolution
16 bits
View Details
Interface Type
SPI
Package Type
40-VFQFN Exposed Pad, CSP
Packing Method
Cut Tape (CT)
View Details
Interface Type
I2C; I2C
Package Type
SOT-23-6
Packing Method
Digi-Reel®
View Details
Interface Type
SPI
Package Type
TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Packing Method
Tube
View Details