DigiKey
Analog to Digital Converters (ADC)
LTC1279ISW-ND
Description
IC ADC 12BIT 24-SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 12BIT 24-SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC1279ISW-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
Parallel; Parallel
|
|
Package Type
|
SOIC; "24-SOIC (0.295"", 7.50mm Width)"
|
|
Packing Method
|
Tube
|
|
Resolution
|
12 bits
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Type
Serial; Serial
Package Type
16-WFQFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details
Interface Type
Serial
Package Type
64-VFQFN Exposed Pad
Pins
64
View Details
Interface Type
Serial; SPI; Microwire
Package Type
10-VFDFN Exposed Pad, CSP
Packing Method
Tape Reel
View Details
Interface Type
SPI; SPI
Package Type
SOT-23-8 Thin, TSOT-23-8
Packing Method
Tape Reel
View Details