DigiKey
Analog to Digital Converters (ADC)
LTC1199LCMS8#TR-ND
Description
IC ADC 10BIT 8-MSOP
Request a Quote
Email Supplier
Datasheet
Description
IC ADC 10BIT 8-MSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Analog-to-Digital Converter (ADC) Chips |
|
Product Number
|
LTC1199LCMS8#TR-ND |
|
Product Name
|
Analog to Digital Converters (ADC) |
|
Interface Type
|
SPI; SPI
|
|
Package Type
|
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
|
|
Packing Method
|
Tape Reel
|
|
Resolution
|
10 bits
|
|
Operating Temperature
|
0.0 to 70 C (32 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
16-UFBGA, WLCSP
Packing Method
Cut Tape (CT)
Pins
16
View Details
Interface Type
Serial
Package Type
48-VFQFN Exposed Pad
Packing Method
Digi-Reel®
View Details
Interface Type
SPI; SPI
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Digi-Reel®
View Details
Interface Type
I2C; I2C
Package Type
SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method
Digi-Reel®
View Details