DigiKey Analog to Digital Converters (ADC) LTC1199CMS8-ND

Description
10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-MSOP
Request a Quote Datasheet
Description
10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - LTC1199CMS8-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
LTC1199CMS8-ND
Analog to Digital Converters (ADC) LTC1199CMS8-ND
10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-MSOP

10 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number LTC1199CMS8-ND
Product Name Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Packing Method Tube
Resolution 10 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4130-4BCPZ-RL7CT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 32-WFQFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4085BBCZ-RL7DKR-ND - DigiKey
Specs
Interface Type SPI
Package Type 49-LFBGA, CSPBGA
Packing Method Digi-Reel®
View Details
Analog to Digital Converters (ADC) - 505-AD4114BCPZ-ND - DigiKey
Specs
Interface Type SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Tray
View Details
Analog to Digital Converters (ADC) - 505-AD4060BCPZ-RL7CT-ND - DigiKey
Specs
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Cut Tape (CT)
Pins 14
View Details