DigiKey Voltage Regulators - DC DC Switching Regulators LTC1174IS8#PBF-ND

Description
"Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 340mA, 600mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 340mA, 600mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC1174IS8#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC1174IS8#PBF-ND
Voltage Regulators - DC DC Switching Regulators LTC1174IS8#PBF-ND
"Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 340mA, 600mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 340mA, 600mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC1174IS8#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 1.25 to 13 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LT8228IFE#PBF-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LTC3873ETS8-5#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Boost
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 175-ADPL12008AFOA+-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 17-PowerWFQFN
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1374HVCR#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details