IC REG BUCK BOOST ADJ 8PDIP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LTC1174IN8-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" |
| Output Voltage | 1.25 to 13 volts |