DigiKey
DC DC Switching Controllers
LTC1159CS-ND
Description
IC REG CTRLR BUCK 16SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC REG CTRLR BUCK 16SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LTC1159CS-ND |
|
Product Name
|
DC DC Switching Controllers |
|
Configuration / Function
|
Buck
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Configuration / Function
Buck
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
IOUT
2.7 amps
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 18-TFQFN Exposed Pad
View Details
Configuration / Function
Boost
Package Type
SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details