DigiKey
DC DC Switching Controllers
LTC1148LCS-3.3-ND
Description
IC REG CTRLR BUCK 14SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC REG CTRLR BUCK 14SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LTC1148LCS-3.3-ND |
|
Product Name
|
DC DC Switching Controllers |
|
Configuration / Function
|
Buck
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 28-BGA, WLBGA
View Details
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Special Features
Synchronous Rectification
fsw
100 to 500 kHz
View Details
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; 18-TFQFN Exposed Pad
View Details