DigiKey Voltage Regulators - DC DC Switching Regulators LTC1144IN8#PBF-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 50mA 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 50mA 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC1144IN8#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC1144IN8#PBF-ND
Voltage Regulators - DC DC Switching Regulators LTC1144IN8#PBF-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 50mA 8-DIP (0.300"", 7.62mm)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 50mA 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC1144IN8#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)"
Output Voltage 2 volts
IOUT 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LTC3310HV-1#TRMPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 18-TFQFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1767EMS8-2.5#PBF-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
DC DC Switching Controllers - 161-LT1339CSW#TRPBFCT-ND - DigiKey
Specs
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT1076HVCR#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details