DigiKey Voltage Regulators - DC DC Switching Regulators LTC1144CS8#TR-ND

Description
IC REG CHARGE PUMP INV 50MA 8SO
Request a Quote Datasheet
Description
IC REG CHARGE PUMP INV 50MA 8SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC1144CS8#TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC1144CS8#TR-ND
Voltage Regulators - DC DC Switching Regulators LTC1144CS8#TR-ND
IC REG CHARGE PUMP INV 50MA 8SO

IC REG CHARGE PUMP INV 50MA 8SO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC1144CS8#TR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 505-LT3581EMSE#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
DC DC Switching Controllers - 161-LTC7803HMSE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LT8228IFE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LTC3864EDE#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 12-WFDFN Exposed Pad
fsw 50 to 850 kHz
View Details