DigiKey
Translators, Level Shifters
LTC1045CSW-ND
Description
IC XLTR VL UNIDIR 20-SO
Request a Quote
Email Supplier
Datasheet
Description
IC XLTR VL UNIDIR 20-SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Logic Level Translators |
|
Product Number
|
LTC1045CSW-ND |
|
Product Name
|
Translators, Level Shifters |
|
Package Type
|
SOIC; "20-SOIC (0.295"", 7.50mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
28-WFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
38-WFQFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Package Type
10-WFDFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Logic Family
PECL; LVDS
Package Type
TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type
Differential
View Details