DigiKey Voltage Regulators - DC DC Switching Regulators LTC1044AIS8#TRPBFTR-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC1044AIS8#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC1044AIS8#TRPBFTR-ND
Voltage Regulators - DC DC Switching Regulators LTC1044AIS8#TRPBFTR-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC1044AIS8#TRPBFTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 2 volts
IOUT 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 175-MAX861IUA+TCT-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 2 volts
View Details
DC DC Switching Controllers - 161-LT1339CSW#TRPBFTR-ND - DigiKey
Specs
Package Type SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LT1026CN8#PBF-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)"
Special Features Multiple Outputs
View Details
Voltage Regulators - DC DC Switching Regulators - LT3463AEDD#TR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; 10-WFDFN Exposed Pad
View Details