DigiKey Voltage Regulators - DC DC Switching Regulators LTC1044ACS8#TRPBFDKR-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LTC1044ACS8#TRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LTC1044ACS8#TRPBFDKR-ND
Voltage Regulators - DC DC Switching Regulators LTC1044ACS8#TRPBFDKR-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LTC1044ACS8#TRPBFDKR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 2 volts
IOUT 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LTC3429ES6#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX16935SAUE/V+TCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1595EUA33+TCT-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 3.3 volts
View Details