"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT8610ACEMSE-1#TRPBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 42 volts |