DigiKey Voltage Regulators - DC DC Switching Regulators LT8570IMS8E-1#PBF-ND

Description
"Boost, Charge Pump, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 375mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Boost, Charge Pump, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 375mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LT8570IMS8E-1#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LT8570IMS8E-1#PBF-ND
Voltage Regulators - DC DC Switching Regulators LT8570IMS8E-1#PBF-ND
"Boost, Charge Pump, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 375mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

"Boost, Charge Pump, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 375mA (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LT8570IMS8E-1#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Output Voltage 0.0030 to 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 175-MAX15026BETD+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 14-WFDFN Exposed Pad
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 505-ADM660ARZ-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 2 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC1701ES5#TRMPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
View Details
DC DC Switching Controllers - 175-MAX16992ATCD/V+TCT-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; 12-WFQFN Exposed Pad
fsw 1000 to 2500 kHz
View Details