Boost Switching Regulator IC Positive Adjustable 1 Output 52-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT8551EUKG#TRPBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 52-WFQFN Exposed Pad |
| Special Features | Synchronous Rectification |