DigiKey Voltage Regulators - DC DC Switching Regulators LT8471EFE#TRPBFTR-ND

Description
"Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LT8471EFE#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LT8471EFE#TRPBFTR-ND
Voltage Regulators - DC DC Switching Regulators LT8471EFE#TRPBFTR-ND
"Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LT8471EFE#TRPBFTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Multiple Outputs
Output Voltage 2.6 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LTC3419EMS#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX16425AGCJ+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 27-VFBGA, WLCSP
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3621EMS8E#TRPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1605EUT+TCT-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6
View Details