Series, Dual Voltage Reference IC Adjustable (Fixed) 1.2V 6VV ±0.1% 20mA 16-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LT6658BHMSE-1.2#TRPBF-ND |
| Product Name | Voltage Reference |
| Type | Series, Dual |
| Package Type | Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad" |
| TC | 20 ppm/C |
| IQ | 3.2 mA |