Series, Dual Voltage Reference IC Adjustable (Fixed) 2.5V 6VV ±0.05% 20mA 16-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LT6658AHMSE-2.5#TRPBF-ND |
| Product Name | Voltage Reference |
| Type | Series, Dual |
| Package Type | Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad" |
| TC | 10 ppm/C |
| IQ | 3 mA |