LT6003IDC#PBF-ND -- INSTRUMENTATION, OP AMPS, BUFFER AMPS
DigiKey
Instrumentation, Op Amps, Buffer Amps
LT6003IDC#PBF-ND
Description
IC OP AMP R-R 1.6V
Request a Quote
Email Supplier
Datasheet
Description
IC OP AMP R-R 1.6V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Operational Amplifiers |
|
Product Number
|
LT6003IDC#PBF-ND |
|
Product Name
|
Instrumentation, Op Amps, Buffer Amps |
|
Features
|
Rail-Rail-Out
|
|
Source Current (IS)
|
0.0013 milliamps
|
|
Slew Rate
|
0.0013 V/µs
|
Unlock Full Specs
to access all available technical data
Similar Products
Source Current (IS)
0.1000 milliamps
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Source Current (IS)
0.4200 milliamps
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Features
Rail-Rail-Out
Source Current (IS)
7.00E-4 milliamps
Slew Rate
0.0120 V/µs
View Details
Features
Rail-Rail-Out
Source Current (IS)
7.50E-4 milliamps
Slew Rate
0.0200 V/µs
View Details