DigiKey Resistor Networks, Arrays LT5400AIMS8E-2#TRPBF-ND

Description
"100k Ohm ±7.5% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"100k Ohm ±7.5% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - LT5400AIMS8E-2#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
LT5400AIMS8E-2#TRPBF-ND
Resistor Networks, Arrays LT5400AIMS8E-2#TRPBF-ND
"100k Ohm ±7.5% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

"100k Ohm ±7.5% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number LT5400AIMS8E-2#TRPBF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - 161-LT5401AHMSE#TRPBFTR-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); "10-TFSOP, 10-MSOP
View Details
Resistor Networks, Arrays - 175-MAX5491LB01000+TTR-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
View Details
Resistor Networks, Arrays - 175-MAX5492PA01500+TCT-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SC-74A, SOT-753
View Details
Resistor Networks, Arrays - 175-MAX5491LB01000+TCT-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; TO-236-3, SC-59, SOT-23-3
View Details