DigiKey
OR Controllers, Ideal Diodes
LT4351IMS-ND
Description
IC OR CTRLR N+1 10MSOP
Request a Quote
Email Supplier
Datasheet
Description
IC OR CTRLR N+1 10MSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
LT4351IMS-ND |
|
Product Name
|
OR Controllers, Ideal Diodes |
|
Package Type
|
Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Switching
Package Type
SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage
150 volts
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
Other; 8-WFDFN Exposed Pad
View Details
Package Type
Other; "12-TSSOP (0.118"", 3.00mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details