"Buck Switching Regulator IC Positive Fixed 5V 1 Output 535mA (Switch) 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT3970EMS-5#TRPBFDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" |
| Output Voltage | 5 volts |