Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 370mA (Switch) 16-WFQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT3571EUD#TRPBFDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-WFQFN Exposed Pad |
| Output Voltage | 2.7 to 75 volts |