Buck Switching Regulator IC Positive Adjustable 0.78V 1 Output 1A 6-WFDFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT3503EDCB#TRPBFCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-WFDFN Exposed Pad |
| Output Voltage | 0.7800 to 16.2 volts |