Buck, Boost, Charge Pump, Flyback Switching Regulator IC Negative Adjustable -2.5V 1 Output 170mA (Switch) 8-WFDFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT3483IDC#TRMPBFTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-WFDFN Exposed Pad |
| Output Voltage | -38 to -2.5 volts |