Boost Switching Regulator IC Positive or Negative Adjustable 1.235V 1 Output 3A (Switch) 14-WFDFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT3479EDE#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 14-WFDFN Exposed Pad |
| Output Voltage | 1.24 to 42 volts |