Cuk Switching Regulator IC Negative Adjustable -1.265V 1 Output 250mA SOT-23-6 Thin, TSOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT3462AES6#TRMPBFDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Output Voltage | -38 to -1.26 volts |
| IOUT | 0.2500 amps |