Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A 7-DDPAK
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LT3091MPR#TRPBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |