Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 3-DDPAK
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LT3088IM#PBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |