Linear Voltage Regulator IC Positive Programmable 1 Output 5A 28-QFN (4x5)
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LT3071EUFD#TRPBFTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 28-WFQFN Exposed Pad |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |