Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 12-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LT3015MPMSE-12#TRPBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Negative |
| Output Voltage Type | Fixed |
| Package Type | Other; "12-TSSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |