Linear Voltage Regulator IC Positive Fixed 1 Output 20mA SC-70-8
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LT3009ESC8-1.8-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; "8-VFSOP (0.049"", 1.25mm Width)" |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |